EN
  • EN
  • DE

LP3996SDX-2828/NOPB

Part No LP3996SDX-2828/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3996 Dual Linear Regulator with 300 mA and 150 mA Outputs and Power-On-Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.22V @ 150mA, 0.55V @ 150mA
Output Current 150mA, 300mA
Operating Supply Current 100μA ~ 170μA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 1203893-LP3996SDX-2828/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP3996
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP3996SDX-2828/NOPB CAD Model

Description

Product Overview: LP3996SDX-2828/NOPB

The LP3996SDX-2828/NOPB is a highly efficient, fast-response voltage regulator from Texas Instruments, designed to meet the stringent requirements of modern electronic devices. This regulator is part of the LP3996 product family, known for its low-dropout characteristics and robust performance. It is an ideal solution for applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: With an output voltage accuracy of ±1.5%, the LP3996SDX-2828/NOPB ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Current Capability: It is capable of delivering up to 150mA of continuous output current, making it suitable for powering small to medium-sized loads.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, especially when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, leading to better transient response and noise performance.

Applications

The LP3996SDX-2828/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Digital cameras and audio devices
  • Microcontroller power supplies

Package and Quality

The product comes in a small 6-pin WSON package, which is designed for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that the LP3996SDX-2828/NOPB provides reliable performance for critical applications.

Overall, the LP3996SDX-2828/NOPB from Texas Instruments is a top choice for designers looking for a compact, efficient, and reliable voltage regulator for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.0090
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1427
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0658
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess