EN
  • EN
  • DE

LP3996SDX-3033/NOPB

Part No LP3996SDX-3033/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.22V @ 150mA, 0.55V @ 150mA
Output Current 150mA, 300mA
Operating Supply Current 100μA to 170μA
PSRR 58dB to 45dB, 70dB to 60dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1056790-LP3996SDX-3033/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3996SDX-3033/NOPB CAD Model

Description

Product Overview: LP3996SDX-3033/NOPB

The LP3996SDX-3033/NOPB from Texas Instruments is a highly integrated power solution designed to provide a reliable, efficient, and compact power management system for various electronic applications. This linear voltage regulator is specifically engineered to deliver a fixed output voltage of 3.3V with an impressive accuracy, making it an ideal choice for powering sensitive digital circuits that require a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 3.3V, which is a common requirement for many digital ICs and microcontrollers.
  • High Accuracy: Ensures tight regulation of the output voltage, which is crucial for maintaining the performance and stability of the electronic system.
  • Low Dropout: The low dropout (LDO) feature means the regulator can maintain the output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Current Limit Protection: The built-in current limit protection safeguards the device and the load from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the regulator if the internal temperature exceeds safe operating limits.
  • Power Good (PG) Output: This feature offers a signal output that indicates when the output voltage is within its nominal range, which is useful for power sequencing and monitoring purposes.

Applications

The LP3996SDX-3033/NOPB is versatile and can be used in a broad range of applications. Its stable output and protection features make it particularly suitable for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless and RF systems
  • Consumer electronics
  • Point-of-load power supplies

Quality and Reliability

As a product of Texas Instruments, the LP3996SDX-3033/NOPB is manufactured to meet high standards of quality and reliability. The device is available in a small-footprint, surface-mount package, making it an excellent choice for space-constrained applications. Its robust design and built-in protection features ensure long-term reliability for critical applications.

With its combination of features, the LP3996SDX-3033/NOPB stands out as a powerful solution for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess