EN
  • EN
  • DE

LP5030RJVR

Part No LP5030RJVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN NO 35MA 46VQFN / LED Driver IC 30 Output Linear Constant Current No Dimming 35mA 46-VQFN (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 30
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 29kHz
Dimming No
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 46-VFQFN Exposed Pad
Supplier Device Package 46-VQFN (6x5)
Base Product Number LP5030
Other Names 296-LP5030RJVRCT,296-LP5030RJVRTR,296-LP5030RJVRDKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253377-LP5030RJVR
Ultra Librarian 3D Model Ultra Librarian LP5030RJVR CAD Model

Description

The LP5030RJVR is a cutting-edge LED driver integrated circuit (IC) from Texas Instruments (TI), designed to provide a highly efficient solution for controlling and driving multiple LEDs. This IC is particularly well-suited for applications requiring precise color mixing, intensity control, and pattern display.

Key Features

  • Channel Count: The LP5030RJVR boasts 30 individually controllable channels, making it ideal for complex LED configurations.
  • Current Control: Each channel can be programmed for constant current control to ensure uniform brightness across all LEDs, with a maximum current of 40 mA per channel.
  • Color Mixing: The IC supports advanced color mixing capabilities, enabling designers to create a wide spectrum of colors by adjusting the intensity of individual LEDs.
  • Communication Interface: It utilizes an I2C-compatible interface for communication, allowing for easy integration into existing systems.
  • Flexible Power Supply: The device operates over a wide power supply range, from 3.0V to 5.5V, accommodating various application requirements.
  • Integrated Power-Saving Modes: Built-in power-saving modes, such as automatic power-down, help to reduce power consumption when the LEDs are not in use.
  • Error Detection: Features like open LED detection and thermal error flagging ensure reliable operation and safeguard the system against common issues.

Applications

The LP5030RJVR is versatile and can be used in numerous applications that require dynamic LED lighting. These include:

  • Smart lighting systems
  • RGB or RGBW LED strips
  • Backlighting for LCD displays
  • General-purpose indicator lights
  • Interactive artwork and display installations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5030RJVR is no exception. It is designed to meet the rigorous standards of industrial performance, ensuring long-term reliability for products that incorporate this advanced LED driver IC.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0179 $50.8950
120+ $0.8352 $100.2240
190+ $0.8091 $153.7290
260+ $0.7830 $203.5800
335+ $0.7569 $253.5615
445+ $0.6786 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess