EN
  • EN
  • DE

LP5523TM/NOPB

Part No LP5523TM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25.5mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056803-LP5523TM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5523TM/NOPB CAD Model

Description

Product Overview: LP5523TM/NOPB

The LP5523TM/NOPB is a versatile, programmable LED driver designed by Texas Instruments, tailored to meet the needs of complex lighting applications. This advanced component is capable of driving up to nine LEDs independently, making it an ideal choice for creating intricate lighting effects in a variety of devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Programmable: Equipped with an internal programmable EEPROM, the LP5523TM/NOPB allows designers to create unique lighting sequences and effects without the need for continuous processor control, thus saving valuable system resources.
  • Energy Efficient: With an integrated charge pump, this LED driver ensures high efficiency and consistent LED brightness even when the battery voltage changes, thereby prolonging battery life.
  • Independent LED Control: The ability to drive up to nine LEDs independently with constant current sinks enables precise control over brightness and color mixing for sophisticated lighting designs.
  • Flexible Power Supply: The device operates over a wide input voltage range, accommodating various power supply requirements and making it suitable for a diverse range of applications.
  • Compact Package: Housed in a small 20-pin QFN package, the LP5523TM/NOPB saves valuable board space, which is essential in portable and space-constrained applications.

Applications

The LP5523TM/NOPB is designed to be a versatile solution for managing complex lighting scenarios. Its main applications include:

  • Smartphone and tablet backlighting
  • LED status indicators
  • Fun lighting for toys and accessories
  • Keypad backlights for portable devices
  • Industrial and automotive lighting systems

Technical Specifications

The device boasts several technical specifications that make it a robust choice for advanced lighting solutions:

  • Voltage range: 2.7V to 5.5V
  • Up to 25.5 mA current drive per LED output
  • I²C-compatible interface
  • Internal program execution from EEPROM
  • Temperature range: -40°C to 85°C

With its combination of programmability, efficiency, and compact design, the LP5523TM/NOPB stands out as a powerful tool for creating dynamic and power-conscious LED lighting solutions.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess