EN
  • EN
  • DE

LP5523TM

Part No LP5523TM
Manufacturer Texas Instruments
Description Programmable 9-Output LED Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1203910-LP5523TM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5523TM CAD Model

Description

The LP5523TM from Texas Instruments is a cutting-edge, programmable LED driver designed to manage complex lighting effects with minimal power consumption and maximal precision. This highly versatile chip is perfect for a range of applications, from smartphones and tablets to portable devices and industrial lighting systems.

Key Features

  • Programmable: With an integrated microcontroller, the LP5523TM allows for programmable lighting sequences, enabling designers to create unique and dynamic lighting effects that can enhance user experience.
  • Energy Efficient: The LP5523TM is designed to be power-efficient, making it ideal for battery-powered devices where power consumption is a critical concern.
  • Multiple LED Channels: It supports nine individually controllable LED outputs, allowing for complex lighting patterns and the ability to drive a variety of LED configurations.
  • Independent Operation: The device can run pre-programmed sequences independently of the host processor, reducing the overall system power consumption by offloading the processor.
  • Charge Pump Technology: The integrated charge pump ensures consistent LED brightness, even with varying input voltages, which is crucial for maintaining a uniform user experience.
  • I²C Compatible: The LP5523TM features an I²C-compatible interface, making it easy to integrate into existing designs and communicate with other I²C devices.

Applications

The versatility of the LP5523TM LED driver makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphone and tablet backlighting
  • Portable device indicator and notification lights
  • Fun and functional LED accessories
  • Industrial and automotive lighting systems

Technical Specifications

The LP5523TM operates over a temperature range of -40°C to 85°C and is available in a compact 20-pin QFN package. It requires a supply voltage of 2.7V to 5.5V, making it flexible for use in various power environments.

For designers and engineers looking to incorporate sophisticated LED lighting into their products, the LP5523TM from Texas Instruments provides a powerful, efficient, and flexible solution that can elevate the visual appeal and functionality of any device.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess