EN
  • EN
  • DE

LP5526TLEV

Part No LP5526TLEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL LP5526 LMU LED DRIVER / LP5526 LED Driver Development Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 150mA, 25mA, 25mA
Outputs and Type 3, Non-Isolated
Voltage - Output 20V
Features Camera Flash, Dimmable, RGB Controller
Voltage - Input 3 V ~ 5.5 V
Supplied Contents Board(s), Cable(s)
Utilized IC / Part LP5526
Win Source Part Number 779895-LP5526TLEV
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LP5526
Introduction Date March 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5526TLEV CAD Model

Description

The LP5526TLEV, crafted by the renowned semiconductor manufacturer Texas Instruments, is a cutting-edge LED driver designed to enhance the performance and efficiency of lighting solutions in a myriad of applications. This innovative component is specifically engineered to cater to the needs of advanced, power-conscious designs, providing a seamless and flexible lighting control experience.

Key Features

  • Programmable LED Driver: The LP5526TLEV allows for precise control over lighting effects, enabling designers to create complex lighting sequences and patterns through its programmable memory.
  • Energy Efficiency: With its high-efficiency operation, this LED driver ensures minimal power wastage, contributing to longer battery life in portable applications and reduced energy costs in stationary installations.
  • Multiple Output Channels: Featuring multiple independently controlled output channels, the LP5526TLEV can drive several LEDs simultaneously, providing versatility in multi-color and brightness level configurations.
  • Integrated Charge Pump: The built-in charge pump ensures consistent LED brightness even when the input voltage fluctuates, thus maintaining uniform light output across various conditions.
  • I²C-Compatible Interface: The inclusion of an I²C-compatible interface facilitates easy communication with microcontrollers, allowing for smooth integration into existing systems and straightforward programmability.

Applications

The versatility of the LP5526TLEV makes it an ideal choice for a diverse range of applications. It is particularly suited for portable devices such as smartphones and tablets, where power efficiency is paramount. Additionally, it finds its use in general illumination systems, accent lighting, and LED status indicators for consumer electronics. Its programmability also makes it a perfect fit for creating dynamic lighting effects in gaming hardware and peripherals.

Technical Specifications

  • Voltage Range: Optimized for battery-operated systems
  • Output Channels: Multiple, with independent control
  • Interface: I²C-compatible
  • Package: Compact and surface-mountable

In summary, the LP5526TLEV by Texas Instruments stands out as a sophisticated solution for designers looking to elevate their lighting systems with a programmable, efficient, and versatile LED driver.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess