EN
  • EN
  • DE

LP5560TMX/NOPB

Part No LP5560TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 19.5mA
Dimming Single-Wire
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1056809-LP5560TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5560TMX/NOPB CAD Model

Description

Product Overview: LP5560TMX/NOPB

The LP5560TMX/NOPB is a versatile and efficient LED driver integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is specifically engineered to provide precise and stable power management for LEDs used in a variety of applications, including smartphones, tablets, and other portable devices where energy efficiency and space constraints are critical considerations.

Key Features

  • Programmable Lighting Control: The LP5560TMX/NOPB allows for fully programmable lighting sequences with its integrated EEPROM memory, enabling intricate lighting patterns without the need for constant microcontroller supervision.
  • Energy Efficiency: With its advanced power management capabilities, this IC ensures minimal power wastage, contributing to the extended battery life of portable devices.
  • Independent LED Control: The device supports control of multiple LEDs independently, allowing for a rich array of lighting effects and improved user experiences.
  • Compact Form Factor: The LP5560TMX/NOPB comes in a small package, making it an ideal solution for space-constrained applications.
  • Low EMI: The IC is designed to produce low electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing the impact on other electronic components.

Applications

The LP5560TMX/NOPB is suitable for a broad range of applications that require high-quality LED illumination. It is commonly used in:

  • Smartphone and tablet backlighting
  • Indicator and notification LEDs
  • Wearable technology
  • Portable medical devices
  • Automotive interior lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5560TMX/NOPB is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance. The 'NOPB' designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

With its combination of programmability, efficiency, and compact design, the LP5560TMX/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the visual appeal and user interaction with their LED-based products.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6029 $51.2465
205+ $0.4947 $101.4135
315+ $0.4792 $150.9480
435+ $0.4638 $201.7530
560+ $0.4483 $251.0480
750+ $0.4020 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,008 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess