EN
  • EN
  • DE

LP5866RKPR

Part No LP5866RKPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 50MA 40VQFN / LED Driver IC 18 Output Linear Constant Current Analog, PWM Dimming 50mA 40-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology Constant Current
Internal Switch(s) Yes
Number of Outputs 18
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 50mA
Frequency 31.2MHz
Dimming Analog, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (5x5)
Base Product Number LP5866
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356310-LP5866RKPR
Ultra Librarian 3D Model Ultra Librarian LP5866RKPR CAD Model

Description

The LP5866RKPR is a high-performance, multi-channel LED driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced driver is specifically tailored to meet the demands of sophisticated lighting systems, delivering precise control and efficient power management for LEDs.

Key Features

  • Multiple Output Channels: The LP5866RKPR features multiple output channels that can drive several LEDs independently, providing designers with flexibility in creating complex lighting patterns and effects.
  • High Efficiency: Engineered for energy efficiency, this LED driver ensures minimal power loss during operation, which can lead to longer battery life in portable applications and reduced energy costs in stationary installations.
  • Dimming Capabilities: It includes advanced dimming capabilities, allowing for precise brightness control, which is essential for applications requiring variable light output such as backlighting and status indicators.
  • Integrated Protection: The device comes with built-in protection features such as over-temperature and over-current protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Compact Form Factor: The LP5866RKPR is designed to occupy minimal space on a circuit board, making it ideal for use in space-constrained applications.

Applications

The versatility of the LP5866RKPR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable electronics
  • Automotive interior lighting
  • General illumination
  • Industrial and medical equipment

Technical Specifications

The LP5866RKPR operates over a wide input voltage range and is designed to interface seamlessly with microcontrollers or processors for LED lighting control. The package is RoHS compliant and designed for easy integration into various electronic systems.

Conclusion

With its combination of efficiency, flexibility, and advanced features, the LP5866RKPR from Texas Instruments is an excellent choice for developers looking to create innovative LED lighting solutions. Its robust design and technical capabilities make it a reliable and versatile component in any LED driving application.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7640 $52.6960
33+ $3.0884 $101.9172
51+ $2.9919 $152.5869
70+ $2.8954 $202.6780
90+ $2.7989 $251.9010
120+ $2.5093 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,845 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess