EN
  • EN
  • DE

LP5900SD-3.0

Part No LP5900SD-3.0
Manufacturer Texas Instruments
Description LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203928-LP5900SD-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5900SD-3.0 CAD Model

Description

The LP5900SD-3.0 is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the rigorous power requirements of sensitive RF and analog circuitry in modern electronic devices. This regulator offers a fixed output voltage of 3.0V, making it an ideal choice for consistent and reliable power delivery.

Key Features

  • Low Dropout: The LP5900SD-3.0 boasts an ultra-low dropout, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High PSRR: With an excellent power supply rejection ratio (PSRR), this LDO significantly reduces the amount of power supply noise reaching the load, which is critical for RF and precision analog applications.
  • Low Noise: This device is engineered to have low output noise, making it suitable for noise-sensitive applications such as audio and RF systems.
  • Stable with Ceramic Capacitors: The LP5900SD-3.0 is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Wide Operating Temperature Range: This LDO can operate over a broad temperature range, ensuring performance under varying environmental conditions.

Applications

The LP5900SD-3.0 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, GPS, and other RF systems
  • High-quality audio and precision analog systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP5900SD-3.0 is no exception. Each unit is rigorously tested to ensure it meets the high standards set by Texas Instruments, providing designers with confidence in the performance and longevity of their power management solutions.

Product Specifications

Parameter Value Output Voltage (Fixed) 3.0V Dropout Voltage Ultra-Low PSRR High Noise Low Operating Temperature Range Wide

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8814 $56.4420
65+ $1.5437 $100.3405
105+ $1.4955 $157.0275
140+ $1.4473 $202.6220
180+ $1.3990 $251.8200
240+ $1.2543 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,994 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess