EN
  • EN
  • DE

LP5900TL-1.575/NOPB

Part No LP5900TL-1.575/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.575V 0.15A 4DSBGA / LDO Regulator Pos 1.575V 0.15A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.575V
Voltage Dropout (Maximum) 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA ~ 230μA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 779898-LP5900TL-1.575/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP5900
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5900TL-1.575/NOPB CAD Model

Description

Product Overview: LP5900TL-1.575/NOPB

The LP5900TL-1.575/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent requirements of modern electronic applications. This voltage regulator offers a fixed output voltage of 1.575V, providing a stable power supply for sensitive RF and analog circuitry that demands a low-noise, stable environment.

Key Features

  • Low Dropout: The device boasts an ultra-low dropout, making it efficient in applications where the input voltage is very close to the output voltage.
  • High PSRR: With an excellent power supply rejection ratio (PSRR), the LP5900TL-1.575/NOPB significantly reduces the amount of power supply noise that reaches the load, ensuring a cleaner and more stable output.
  • Low Noise: It offers exceptionally low output noise, which is crucial for RF and precision analog systems that require a noise-free power supply.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Thermal Shutdown and Current Limit: It includes built-in thermal shutdown and current limit features to protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LP5900TL-1.575/NOPB is suitable for a wide range of applications, including but not limited to:

  • RF Applications
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Analog and Digital Sensor Systems
  • High-Quality Audio Applications

Quality and Reliability

This product is offered in a 4-bump DSBGA (NanoStar™) package and is characterized for operation over the full industrial temperature range of -40°C to 125°C. The LP5900TL-1.575/NOPB is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in critical applications.

Ordering Information

The "NOPB" suffix in the product number LP5900TL-1.575/NOPB indicates that this component is manufactured with a lead-free (RoHS compliant) process, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7786 $50.6090
160+ $0.6389 $102.2240
245+ $0.6189 $151.6305
335+ $0.5990 $200.6650
435+ $0.5790 $251.8650
580+ $0.5191 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess