EN
  • EN
  • DE

LP5900TL-2.3/NOPB

Part No LP5900TL-2.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.3V 0.15A 4DSBGA / LDO Regulator Pos 2.3V 0.15A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.3V
Voltage Dropout (Maximum) 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA ~ 230μA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 779900-LP5900TL-2.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP5900
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5900TL-2.3/NOPB CAD Model

Description

Product Overview: LP5900TL-2.3/NOPB

The LP5900TL-2.3/NOPB is a high-performance, low-noise LDO (Low-Dropout) regulator from Texas Instruments, meticulously designed to meet the needs of advanced electronic systems. This regulator provides a fixed output voltage of 2.3V with an impressive accuracy, ensuring stable and reliable power supply for sensitive applications.

Key Features

  • Low Dropout Voltage: The LP5900TL-2.3/NOPB boasts an ultra-low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages. This feature is particularly beneficial in battery-operated devices where maximizing efficiency is crucial.
  • High Output Accuracy: With a tight output voltage accuracy, this regulator ensures precise power delivery, which is essential for powering sensitive components such as RF circuits, microcontrollers, and analog-to-digital converters.
  • Low Noise: The device is engineered to have an exceptionally low output noise, making it an ideal choice for powering noise-sensitive circuits found in audio, RF, and precision measurement applications.
  • Stable with Low ESR Ceramic Capacitors: It is designed to be stable with ceramic output capacitors that have low equivalent series resistance (ESR), which are common in modern electronic designs due to their small size and reliability.
  • Power-Saving Mode: The LP5900TL-2.3/NOPB includes a power-saving mode that reduces quiescent current, thereby extending battery life in portable applications.
  • Thermal Protection: The device features built-in thermal shutdown protection, safeguarding it and the application from damage due to overheating.
  • Green Product: It is a lead-free and RoHS compliant product, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications

The LP5900TL-2.3/NOPB is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld GPS Devices
  • Medical Equipment

With its exceptional performance characteristics, the LP5900TL-2.3/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6942 $51.2478
22+ $4.6722 $102.7884
34+ $4.5262 $153.8908
46+ $4.3802 $201.4892
60+ $4.2342 $254.0520
80+ $3.7962 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess