EN
  • EN
  • DE

LP590715QDQNRQ1

Part No LP590715QDQNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 250MA 4X2SON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.25V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 425 µA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number LP590715
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP590715QDQNRQ1TR,296-LP590715QDQNRQ1CT,296-LP590715QDQNRQ1DKR
Standard Package 3,000
Win Source Part Number 1070588-LP590715QDQNRQ1
Ultra Librarian 3D Model Ultra Librarian LP590715QDQNRQ1 CAD Model

Description

The LP590715QDQNRQ1 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to meet the rigorous requirements of automotive and industrial applications. This LDO is capable of delivering a continuous output current of up to 150 mA while maintaining a low dropout voltage, thus ensuring efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage Range: The LP590715QDQNRQ1 offers a stable and adjustable output voltage range, allowing designers to tailor the voltage to the specific needs of their circuit.
  • Low Dropout: With its low dropout performance, this LDO maintains regulation with minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable and consistent performance for sensitive electronic components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and potential damage to the LDO and the system it powers.
  • Overcurrent Protection: Built-in current limit features protect the device and the load from excessive currents which could cause damage.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications, including stability and reliability under a wide range of operating conditions.

Applications

The LP590715QDQNRQ1 is suitable for a variety of applications, particularly where space is at a premium and high efficiency is required. It is ideal for powering microcontrollers, sensors, and other automotive or industrial electronics that require a stable voltage supply. Its robust design makes it an excellent choice for harsh environments where temperature and voltage fluctuations are common.

Package and Availability

This LDO is available in a compact, surface-mount package, allowing for a minimal footprint on the PCB. It is designed for easy integration into a wide range of electronic systems. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9960 $53.9640
21+ $4.9198 $103.3158
32+ $4.7661 $152.5152
44+ $4.6123 $202.9412
57+ $4.4586 $254.1402
76+ $3.9974 $303.8024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess