The LP5907MFX-1.2 is a state-of-the-art low dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous power demands of modern electronic devices. Offering a fixed output voltage of 1.2V, this regulator is an ideal solution for providing stable voltage to sensitive components.
Key Features
- High Accuracy: The LP5907MFX-1.2 provides excellent regulation with a typical output accuracy of ±0.5%, ensuring reliable performance for critical applications.
- Low Dropout: With a very low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is close to the output voltage, making it perfect for battery-operated devices.
- Low Quiescent Current: It features a low quiescent current of typically 25μA, which makes it suitable for power-sensitive applications and extends battery life.
- Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, enhancing system reliability.
- Stable with Ceramic Capacitors: The LP5907MFX-1.2 is stable with ceramic output capacitors, ensuring stability with a wide range of capacitors and reducing design complexity.
Applications
The LP5907MFX-1.2 is versatile and can be used in various applications, including but not limited to:
- Mobile Phones
- Portable Media Players
- Wireless LAN Devices
- GPS Systems
- Cameras and Video Recorders
- Wearable Technology
Product Specifications
| Parameter |
Value |
| Output Voltage |
1.2V |
| Output Current |
Up to 250mA |
| Dropout Voltage |
Typically 250mV at 150mA |
| Package |
SOT-23-5 |
With its superior dropout characteristics and power supply rejection ratio (PSRR), the LP5907MFX-1.2 from Texas Instruments is an excellent choice for applications requiring a high-performance, low-power voltage regulator.