EN
  • EN
  • DE

LP5907MFX-1.5/NOPB

Part No LP5907MFX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.25A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1056836-LP5907MFX-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-1.5/NOPB CAD Model

Description

The LP5907MFX-1.5/NOPB is a high-performance, low-noise linear voltage regulator produced by Texas Instruments. This device is designed to meet the stringent requirements of RF and analog circuits, offering outstanding AC performance with very low ground current. It is an ideal choice for applications requiring a low noise supply with a low dropout voltage.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 1.5V, ideal for powering sensitive analog circuits.
  • High PSRR: With a high power supply rejection ratio (PSRR), the LP5907MFX-1.5/NOPB ensures minimal fluctuation in output voltage despite variations in input voltage, thus delivering a stable power supply.
  • Low Noise: Exhibiting exceptionally low output noise characteristics, this component is suitable for noise-sensitive applications such as audio or RF systems.
  • Low Dropout: The low dropout voltage allows the regulator to function effectively even when the input voltage is very close to the output voltage, enhancing efficiency.
  • Current Rating: It can supply up to 250mA of load current, making it suitable for a range of low-power applications.
  • Thermal Performance: The device comes in a small 4-pin SOT-23 package, which provides excellent thermal performance in a compact footprint.

Applications

The LP5907MFX-1.5/NOPB is versatile and can be used in various applications, including:

  • RF applications
  • Portable and battery-powered equipment
  • Analog and digital sensor systems
  • Medical devices
  • Audio applications

Environmental and Quality Certifications

The product is provided in a "green" mold compound as part of Texas Instruments' commitment to environmental sustainability. Additionally, the LP5907MFX-1.5/NOPB is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components. The "NOPB" designation indicates that no lead is used in the manufacturing process, making it suitable for use in lead-free soldering environments.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3712 $50.1120
330+ $0.3046 $100.5180
510+ $0.2951 $150.5010
705+ $0.2856 $201.3480
910+ $0.2761 $251.2510
1,215+ $0.2475 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess