EN
  • EN
  • DE
  • IT

LP5907MFX-2.85/NOPB

Part No LP5907MFX-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.25A 5-Pin SOT-23 T/R / Ultralow-Noise, 250-mA Linear Regulator | IC REG LIN 2.85V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.25V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203948-LP5907MFX-2.85/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LP5907
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-2.85/NOPB CAD Model

Description

Product Overview: LP5907MFX-2.85/NOPB

The LP5907MFX-2.85/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This regulator is engineered to deliver a stable and clean power supply, making it an ideal choice for sensitive analog and RF circuitry that requires a precise voltage source with minimal noise and ripple.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.85V, suitable for a variety of low-voltage applications.
  • High Accuracy: Ensures tight regulation with an accuracy of ±1% over line, load, and temperature variations, providing reliable performance under diverse operating conditions.
  • Low Noise: Exhibits an exceptionally low noise performance of 14µVRMS, which is crucial for maintaining signal integrity in noise-sensitive applications.
  • Low Dropout: Features a low dropout voltage, allowing the regulator to maintain output regulation with a minimal difference between the input and output voltages.
  • Current Capacity: Capable of sourcing up to 250mA of output current, making it suitable for a range of small to medium power requirements.
  • Power Supply Rejection Ratio (PSRR): Boasts a high PSRR of 75dB at 1kHz, which helps in suppressing variations in the input voltage and providing a stable output.

Applications

The LP5907MFX-2.85/NOPB is versatile in its applications, including but not limited to:

  • RF and Analog Circuits
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Audio and Video Equipment
  • Data Acquisition Systems

Package and Reliability

This LDO is housed in a compact SOT-23-5 package, which is space-efficient and suitable for high-density PCB layouts. The device is also characterized for stability with ceramic capacitors, ensuring a stable operation over a range of external capacitor values. Furthermore, the LP5907MFX-2.85/NOPB is provided in a lead-free, RoHS-compliant package and has a NOPB (No Lead (Pb)) designation, reflecting Texas Instruments' commitment to environmental sustainability.

With its high precision, low noise, and robust power management capabilities, the LP5907MFX-2.85/NOPB from Texas Instruments stands out as a reliable power solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5469 $51.9555
225+ $0.4488 $100.9800
350+ $0.4347 $152.1450
480+ $0.4207 $201.9360
615+ $0.4067 $250.1205
825+ $0.3646 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,280 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess