EN
  • EN
  • DE

LP5907SNX-1.9

Part No LP5907SNX-1.9
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.9V 250MA 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP5907SNX-1.9-ND, 296-49819-6, 296-49819-1, 296-49819-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877968-LP5907SNX-1.9
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-1.9 CAD Model

Description

The LP5907SNX-1.9 is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This voltage regulator is specifically engineered to deliver a stable and precise 1.9V output voltage, which makes it an ideal choice for sensitive RF and analog circuitry that require a consistent power supply with minimal noise interference.

Key Features

  • Output Voltage: Precisely regulated 1.9V output with high accuracy over temperature and load variations.
  • Low Dropout: The LP5907SNX-1.9 boasts a very low dropout, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With a low output noise of typically 14 µVRMS, this regulator is perfect for noise-sensitive applications such as audio and RF systems.
  • High PSRR: Excellent Power Supply Rejection Ratio (PSRR) characteristics help to suppress variations in the input voltage, delivering a more stable output.
  • Current Rating: Capable of delivering up to 250 mA of continuous output current, suitable for a wide range of applications.
  • Thermal Performance: The device operates over a wide temperature range and includes thermal shutdown protection for enhanced reliability.

Applications

The LP5907SNX-1.9 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth®, GPS, and other RF systems
  • Precision analog systems
  • Medical equipment
  • Audio applications

Package and Availability

This voltage regulator comes in a small, surface-mount package and is part of Texas Instruments' commitment to providing power management solutions that combine performance with miniaturization for space-constrained applications. The LP5907SNX-1.9 is available for order and can be sourced through Texas Instruments' distribution network or directly from their website.

With its combination of low noise, high accuracy, and reliable performance, the LP5907SNX-1.9 from Texas Instruments stands out as an excellent choice for designers looking to enhance the stability and integrity of their power supply in sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7828 $50.8820
160+ $0.6423 $102.7680
245+ $0.6223 $152.4635
335+ $0.6022 $201.7370
430+ $0.5821 $250.3030
575+ $0.5219 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess