EN
  • EN
  • DE

LP5907SNX-3.0/NOPB

Part No LP5907SNX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Noise, 250-mA Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA ~ 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 1203962-LP5907SNX-3.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LP5907
Introduction Date June 22, 2017
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-3.0/NOPB CAD Model

Description

LP5907SNX-3.0/NOPB - Low Dropout Regulator by Texas Instruments

The LP5907SNX-3.0/NOPB is a high-performance, low dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and noise-free 3.0V output from a higher voltage input. This component is specifically engineered to meet the needs of sensitive RF and analog circuitry that require a clean power supply for optimal performance.

With an ultra-low noise output, low quiescent current, and very low dropout voltage, the LP5907 is ideal for applications in portable electronics such as smartphones, tablets, medical devices, and wireless communication systems. Its excellent power supply rejection ratio (PSRR) and fast transient response make it suitable for supplying power to high-precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive components.

Key features of the LP5907SNX-3.0/NOPB include:

  • Fixed output voltage of 3.0V with high accuracy
  • Maximum output current of 250mA
  • Ultra-low noise operation for RF and analog applications
  • High PSRR of 72dB at 1kHz
  • Stable with ceramic capacitors as small as 1μF
  • Low dropout voltage, typically 250mV at full load
  • Low quiescent current of 25μA in active mode
  • Thermal shutdown and overcurrent protection
  • Green product and fully RoHS compliant

The LP5907SNX-3.0/NOPB comes in a compact, 5-pin SOT-23 package, making it easy to integrate into space-constrained designs. The device's no-load input current is typically 25μA, which helps to prolong battery life in portable applications. Additionally, it is characterized for operation over the full industrial temperature range of -40°C to +125°C.

With its robust protection features, including thermal shutdown and overcurrent protection, the LP5907SNX-3.0/NOPB ensures reliable operation under various conditions, safeguarding your sensitive electronic systems from potential damage due to overheating or excessive current.

Whether you are designing for consumer electronics, industrial instrumentation, or healthcare devices, the LP5907SNX-3.0/NOPB from Texas Instruments is an excellent choice for a stable and reliable power supply solution.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,035+ $0.0985 $200.4475
2,630+ $0.0952 $250.3760
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess