EN
  • EN
  • DE

LP5907UVX-2.5

Part No LP5907UVX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828149-LP5907UVX-2.5
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-2.5 CAD Model

Description

The LP5907UVX-2.5 is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 2.5V output voltage. This component is engineered to meet the rigorous demands of sensitive RF and analog circuitry, providing a clean power supply that enhances the performance of the entire system.

Key Features

  • Low Dropout: The LP5907UVX-2.5 boasts an ultra-low dropout, making it highly efficient for applications with a minimal difference between the input and output voltage.
  • High Accuracy: Offering an impressive output voltage accuracy, this regulator ensures reliable and consistent performance for the most critical applications.
  • Low Noise: With its low-noise operation, the LP5907UVX-2.5 minimizes interference in sensitive circuits, making it ideal for high-fidelity audio and precision instrumentation.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and your circuitry from potential overheating and damage.
  • Stable with Low ESR Capacitors: The LP5907UVX-2.5 remains stable with ceramic capacitors that have low equivalent series resistance (ESR), providing flexibility in component selection and reducing overall design cost.

Applications

The versatility of the LP5907UVX-2.5 allows it to be used in a wide array of applications, such as:

  • RF and Wireless Communications
  • Portable and Battery-Powered Electronics
  • Medical Devices
  • Audio Equipment
  • Analog and Digital Sensor Systems
  • Microcontroller Power Supply

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP5907UVX-2.5 is no exception. Manufactured to the highest industry standards, this voltage regulator ensures long-term performance and durability for your critical applications.

Technical Specifications

Parameter Value Output Voltage (V) 2.5 Dropout Voltage (Typ) 250mV at 250mA Output Current (Max) 250mA Noise (Typ) 14μVRMS

For those seeking a reliable and high-quality power management solution, the LP5907UVX-2.5 from Texas Instruments stands out as a superior choice for your voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2885 $50.4875
370+ $0.2703 $100.0110
575+ $0.2612 $150.1900
825+ $0.2429 $200.3925
1,070+ $0.2338 $250.1660
1,340+ $0.2246 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess