EN
  • EN
  • DE

LP5910-1.0DRVR

Part No LP5910-1.0DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 300MA 6WSON / LP5910 300-mA Ultra-Low-Noise LDO for RF and Analog Circuits - Requires No Bypass Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.3V
Voltage - Output (Min/Fixed) 1V
Current - Output 300mA
Current - Quiescent (Iq) 25μA
Current - Supply (Maximum) 350μA
PSRR 80dB ~ 25dB (100Hz ~ 2MHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806278-LP5910-1.0DRVR
Ultra Librarian 3D Model Ultra Librarian LP5910-1.0DRVR CAD Model

Description

Product Overview: LP5910-1.0DRVR from Texas Instruments

The LP5910-1.0DRVR is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is engineered to deliver a fixed output voltage of 1.0V, which is ideal for powering sensitive analog circuits, RF applications, and digital interfaces that require a stable and clean power supply.

Key Features

  • Low Dropout Voltage: The LP5910-1.0DRVR boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is critical.
  • High Accuracy: With a fixed output voltage of 1.0V, this LDO provides a high level of accuracy, which is essential for maintaining the performance of precision circuits.
  • Low Noise Output: The device is designed to minimize output noise, a crucial feature for powering noise-sensitive components such as precision ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other low-noise circuitry.
  • Stable with Low-ESR Ceramic Capacitors: The LP5910-1.0DRVR is stable with ceramic output capacitors, which are preferred in modern electronic designs due to their small size, reliability, and low equivalent series resistance (ESR).
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the connected components from damage due to excessive current or overheating.
  • Small Package Size: Available in a tiny 1.2mm x 1.2mm WSON-6 package, this regulator is perfect for space-constrained applications.

Applications

The LP5910-1.0DRVR is suitable for a wide range of applications, particularly where power supply noise can affect system performance. This includes:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Audio and video applications
  • Sensor systems

With its combination of low dropout voltage, high accuracy, low noise, and compact size, the LP5910-1.0DRVR from Texas Instruments represents an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5841 $52.5690
210+ $0.4793 $100.6530
325+ $0.4643 $150.8975
450+ $0.4493 $202.1850
580+ $0.4343 $251.8940
775+ $0.3894 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess