EN
  • EN
  • DE

LP5912Q2.8DRVRQ1

Part No LP5912Q2.8DRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 500MA 6WSON / LP5912-Q1 500-mA Ultra-Low-Noise LDO for RF and Analog Circuits – Requires No Bypass Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 2.8V
Maximum Dropout Voltage 0.25V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 600μA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806197-LP5912Q2.8DRVRQ1
Ultra Librarian 3D Model Ultra Librarian LP5912Q2.8DRVRQ1 CAD Model

Description

The LP5912Q2.8DRVRQ1 is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, catering to a wide range of automotive and industrial applications. This regulator is specifically engineered to provide a stable and reliable power supply, ensuring optimal performance of sensitive electronic components.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, suitable for powering various microcontrollers, sensors, and other digital ICs.
  • High Accuracy: Maintains tight output voltage accuracy, which is critical for sensitive applications requiring consistent power levels.
  • Low Dropout: Exhibits a low dropout performance that ensures efficiency, even with a minimal difference between the input and output voltages.
  • Low Noise: Features an exceptionally low output noise characteristic, making it ideal for RF and precision analog circuits.
  • Stable with Low ESR Capacitors: Compatible with ceramic capacitors, which have a low equivalent series resistance (ESR), providing stable operation and reducing the need for additional filtering components.
  • Thermal Shutdown and Current Limit Protection: Includes safety features that protect the device and the downstream components from damage due to overheating or overcurrent conditions.
  • Automotive Qualified: Meets the stringent quality and reliability standards required for automotive applications, as indicated by the 'Q1' designation.

Applications

The LP5912Q2.8DRVRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for sensors and cameras
  • Industrial control modules
  • Portable and battery-powered electronics

Package and Availability

The device is offered in a compact, surface-mount package, making it suitable for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distribution channels, ensuring authenticity and technical support.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0998 $54.9900
115+ $0.9024 $103.7760
175+ $0.8742 $152.9850
240+ $0.8460 $203.0400
310+ $0.8178 $253.5180
410+ $0.7332 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess