EN
  • EN
  • DE

LP5912Q3.3DRVTQ1

Part No LP5912Q3.3DRVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 500mA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WSON (2x2)
Win Source Part Number 1056867-LP5912Q3.3DRVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5912Q3.3DRVTQ1 CAD Model

Description

Product Overview: LP5912Q3.3DRVTQ1

The LP5912Q3.3DRVTQ1 is a high-performance, low-noise linear regulator offered by Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. This voltage regulator is capable of delivering a fixed output voltage of 3.3V with an output current up to 500 mA, making it an ideal choice for sensitive RF and analog circuitry that demands stable and clean power supply.

Key Features

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • Output Current: Capable of delivering up to 500 mA, suitable for a variety of applications.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Provides a low noise output, which is critical for RF and precision analog applications.
  • High PSRR: High power supply rejection ratio (PSRR) minimizes the effects of supply voltage variations on the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Stable with Ceramic Capacitors: Designed to be stable with low-cost ceramic output capacitors, reducing the overall solution cost.

Applications

The LP5912Q3.3DRVTQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS receivers
  • Medical equipment
  • Analog and digital sensor systems
  • Consumer electronics

Package and Quality

This voltage regulator comes in a small 6-pin WSON package with a thermal pad, which helps in heat dissipation, allowing for a compact design in space-constrained applications. The LP5912Q3.3DRVTQ1 is also part of Texas Instruments' automotive-grade product offerings, designed to meet the stringent quality standards required for automotive applications, ensuring reliability and performance.

With its robust feature set and dependable performance, the LP5912Q3.3DRVTQ1 from Texas Instruments is an excellent choice for designers looking to enhance the power management system of their next project.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
150+ $0.6848 $102.7200
230+ $0.6617 $152.1910
325+ $0.6154 $200.0050
425+ $0.5923 $251.7275
530+ $0.5692 $301.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess