The LP5951IMF-1.3 is a high-quality, efficient product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is a low-dropout (LDO) linear voltage regulator, designed to deliver high-performance regulation of voltage levels within electronic devices. It provides a stable and reliable output voltage of 1.3 volts, suitable for sensitive electronic devices.
- Maximum Output Current: 150mA
- Low Quiescent Current: 35µA at full load
- Low Dropout Voltage: 500mV at full load
- Package: SOT-23
- Temperature Range: -40°C to +125°C
- Features: Current limit, thermal shutdown, enable pin