The LP5951MFX-1.3 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to deliver a fixed output voltage of 1.3V. This compact and efficient power management solution is ideal for portable and battery-operated electronics where power efficiency and space constraints are critical considerations.
Key Features
- Stable Output: The LP5951MFX-1.3 provides a stable and precise 1.3V output, ensuring reliable operation for sensitive electronic components.
- Low Dropout Voltage: With its low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
- High Accuracy: The output voltage is accurate to within ±1.5%, which is essential for applications requiring consistent power delivery.
- Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered devices where extending battery life is crucial.
- Thermal Protection: The device includes thermal shutdown protection that safeguards it from overheating, thereby ensuring long-term reliability.
- Small Package: The LP5951MFX-1.3 comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.
Applications
The LP5951MFX-1.3 is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Portable Media Players
- Wireless LAN and Bluetooth Devices
- Handheld Instruments
- GPS Receivers
Technical Specifications
Parameter
Value
Output Voltage (V)
1.3
Dropout Voltage (Typ)
260mV @ 150mA
Max Output Current (A)
0.15
Quiescent Current (Typ)
37µA
Package Size
SOT-23 (5)
For engineers and designers looking for a reliable power management component, the LP5951MFX-1.3 from Texas Instruments stands out as an excellent choice, providing both performance and convenience in a tiny package.