EN
  • EN
  • DE

LP8549B1SPX04

Part No LP8549B1SPX04
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 828171-LP8549B1SPX04
Ultra Librarian 3D Model Ultra Librarian LP8549B1SPX04 CAD Model

Description

The LP8549B1SPX04 is a high-performance, highly efficient, LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced lighting solution is specifically engineered to meet the demanding requirements of modern portable electronics such as notebooks, tablets, and smartphones. With its precision current control, it is also well-suited for various applications requiring consistent brightness in LED backlights.

Key Features

  • Adaptive Power Management: The LP8549B1SPX04 is equipped with an adaptive power management system that optimizes efficiency based on output power requirements, ensuring minimal power consumption without sacrificing performance.
  • Programmable LED Current: Users can program the LED current to suit specific needs, providing flexibility in controlling the brightness levels of the backlight.
  • Excellent Dimming Capabilities: The device supports both PWM (Pulse Width Modulation) and analog dimming methods, giving designers the freedom to implement fine-grained brightness control.
  • Multiple LED String Support: It can drive multiple LED strings, which makes it a versatile choice for larger displays that require uniform illumination across several parallel LED arrays.
  • Protection Features: The LP8549B1SPX04 includes built-in protection against over-temperature, over-voltage, and LED open/short-circuit scenarios, ensuring reliable and safe operation under various conditions.

Technical Specifications

  • Input Voltage Range: Designed to operate efficiently across a wide input voltage range.
  • Output Voltage: Capable of providing a stable output voltage to maintain consistent LED brightness.
  • Thermal Management: The IC's thermal management system prevents overheating, thereby extending the lifespan of the device and the LEDs it controls.

Applications

The LP8549B1SPX04's versatility makes it an ideal choice for a wide range of applications beyond portable electronics. It can be used in automotive interior lighting, industrial displays, and general-purpose backlighting applications where reliable and efficient LED driving capabilities are essential.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the LP8549B1SPX04.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess