EN
  • EN
  • DE

LP8549B1SPX05

Part No LP8549B1SPX05
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1382523-LP8549B1SPX05
Ultra Librarian 3D Model Ultra Librarian LP8549B1SPX05 CAD Model

Description

The LP8549B1SPX05 is a high-efficiency LED driver designed and manufactured by Texas Instruments. This device is engineered to provide a seamless and efficient solution for powering backlighting in medium-sized LCD panels, making it an ideal choice for portable electronics such as notebooks, tablets, and smartphones.

Key Features:

  • Adaptive Power Management: The LP8549B1SPX05 boasts an adaptive power management system that ensures optimal efficiency by adjusting the LED supply voltage according to the LED load requirements. This feature significantly reduces power consumption and extends battery life in portable devices.
  • Multiple Dimming Options: This LED driver supports both analog and PWM dimming methods, providing designers with flexibility in controlling the brightness levels of the backlight to suit various user environments and preferences.
  • Integrated Safety Features: Safety is a priority with the LP8549B1SPX05, which includes built-in open LED and short-circuit protection. These features help to prevent damage to the device and the system in case of abnormal operating conditions.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency from 330kHz to 2.1MHz, enabling designers to optimize the driver for efficiency or to avoid interference with other signals within the system.

Applications:

The LP8549B1SPX05 is versatile and can be used in a variety of applications, including:

  • Notebook computers
  • Tablets
  • Smartphones
  • Portable gaming devices
  • Other devices requiring high-efficiency LED backlighting

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • High-Efficiency Boost Converter
  • Up to 29.5V Output Voltage for LED Supply
  • 6 Channel LED Driver with up to 30mA per Channel
  • I²C-Compatible Interface

The LP8549B1SPX05 from Texas Instruments represents a reliable and efficient solution for LED backlighting applications. Its advanced features and flexibility in design make it a go-to choice for engineers looking to enhance the visual performance and power efficiency of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Texas Instruments
PROTOTYPE
Lowest to $1.3098
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess