EN
  • EN
  • DE

LP8552TLX

Part No LP8552TLX
Manufacturer Texas Instruments
Description High-Efficiency LED Backlight Driver for Notebooks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204054-LP8552TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8552TLX CAD Model

Description

The LP8552TLX is a cutting-edge, high-efficiency LED backlight driver from Texas Instruments, designed to enhance the visual performance of displays in a wide array of portable and compact electronics. This advanced driver is optimized for driving LEDs with a high level of precision and flexibility, making it an ideal choice for powering the backlighting of LCD panels used in laptops, tablets, and smartphones.

Key Features

  • Adaptive Power Supply: The LP8552TLX boasts an adaptive power supply voltage that ensures optimal efficiency, by adjusting the LED supply voltage to the lowest level required for the desired LED current, thereby reducing power consumption significantly.
  • High Dimming Ratio: With its high dimming ratio, the device allows for smooth and flicker-free brightness control, which is essential for reducing eye strain during prolonged use of display devices.
  • Flexible LED Configuration: The driver supports multiple LED configurations, enabling it to drive up to 30 LEDs in series and up to 10 LEDs in parallel, offering versatility for various display sizes and brightness requirements.
  • PWM Dimming Interface: The inclusion of a Pulse-Width Modulation (PWM) dimming interface allows for precise backlight brightness control, ensuring the display can be adjusted to a wide range of lighting conditions.
  • EEPROM Settings: It features integrated EEPROM that stores custom settings, which simplifies the design process and accelerates time-to-market by enabling easy replication of settings across multiple devices.

Applications

The LP8552TLX is particularly suited for applications in portable devices where power efficiency and display quality are of paramount importance. It is commonly used in:

  • Notebook computers
  • Tablets and e-readers
  • Smartphones
  • Portable media players

Overall, the LP8552TLX from Texas Instruments represents a state-of-the-art solution for LED backlighting needs, providing designers with a flexible, efficient, and high-performance driver that can be tailored to meet the specific requirements of their applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1579 $51.7896
57+ $1.7706 $100.9242
88+ $1.7152 $150.9376
121+ $1.6599 $200.8479
156+ $1.6046 $250.3176
209+ $1.4386 $300.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess