EN
  • EN
  • DE

LP8556SQ-E09/NOPB

Part No LP8556SQ-E09/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LP8556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45409-1-ND, 296-45409-2, 296-45409-1, 296-45409-6, LP8556SQ-E09/NOPB-ND, -LP8556SQ
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877980-LP8556SQ-E09/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556SQ-E09/NOPB CAD Model

Description

Product Overview: LP8556SQ-E09/NOPB

The LP8556SQ-E09/NOPB is a highly efficient, precision-engineered LED driver designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored to meet the stringent demands of high-performance backlighting applications, particularly in portable electronics such as laptops, tablets, and smartphones.

Key Features

  • High-Efficiency Power Conversion: The LP8556SQ-E09/NOPB is designed to convert power with high efficiency, which is crucial for battery-powered devices, ensuring extended usage time and optimal energy utilization.
  • Programmable Current Sinks: It features six high-precision current sinks that can be programmed via an I2C-compatible interface, allowing for fine-tuned control over the brightness levels of the LEDs.
  • Adaptive Backlight Control: This LED driver incorporates Texas Instruments' proprietary adaptive backlight control system, which adjusts the brightness of the screen based on ambient light conditions, enhancing the user experience while conserving power.
  • Easy Integration: The LP8556SQ-E09/NOPB comes in a compact, surface-mount package that is easy to integrate into various circuit designs, saving space on the PCB and reducing the overall product size.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring reliable operation under various environmental conditions.

Applications

With its advanced features, the LP8556SQ-E09/NOPB is ideal for a wide range of applications that require high-quality, efficient backlighting solutions. It is particularly well-suited for:

  • Laptop and Notebook Computers
  • Tablets and Mobile Devices
  • Portable Media Players
  • Automotive Infotainment Systems

Environmental and Quality Certifications

The LP8556SQ-E09/NOPB is manufactured with a commitment to environmental sustainability and quality. It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, it is provided in a lead-free, no-lead (NOPB) package, reflecting Texas Instruments' dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3042 $51.6504
29+ $3.5317 $102.4193
44+ $3.4213 $150.5372
61+ $3.3109 $201.9649
79+ $3.2006 $252.8474
105+ $2.8695 $301.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess