EN
  • EN
  • DE

LP8728QSQE-A/NOPB

Part No LP8728QSQE-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK MULTIPLE 1A QD 28WQFN / FPGAs, Microprocessors and DSPs 4.5V to 5.5V Automotive 28-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 4
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Output Voltage 1.25V, 1.8V, 1.8/2.65V, 3.3V
Output Current 1A
Frequency - Switching 3.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 779932-LP8728QSQE-A/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8728-Q1
Introduction Date August 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8728QSQE-A/NOPB CAD Model

Description

Product Overview: LP8728QSQE-A/NOPB

The LP8728QSQE-A/NOPB is a high-performance, multi-channel power management unit (PMU) designed by Texas Instruments (TI) to cater to a wide range of applications requiring efficient power management solutions. This advanced PMU is suitable for portable and space-constrained applications due to its compact size and integration of multiple power rails.

Key Features

  • Multiple Output Channels: The LP8728QSQE-A/NOPB features six high-efficiency step-down DC/DC converters and two general-purpose LDOs (Low Dropout Regulators) to provide a comprehensive power management solution.
  • High Efficiency: The integrated DC/DC converters are designed to operate at high efficiency, which helps extend battery life in portable devices.
  • Programmable Voltage: Output voltages are programmable via an I2C-compatible serial interface, allowing for dynamic voltage scaling to meet the varying power requirements of different system components.
  • Small Footprint: The device comes in a compact WQFN package, making it ideal for space-constrained applications.
  • Advanced Power Sequencing: Built-in power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order.
  • Thermal Protection: The LP8728QSQE-A/NOPB includes over-temperature protection to safeguard the device and the system from excessive heat.

Applications

The versatility of the LP8728QSQE-A/NOPB makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Handheld Gaming Consoles
  • Other Portable or Battery-Powered Devices

Reliability and Quality

TI is known for its commitment to quality and reliability. The LP8728QSQE-A/NOPB is no exception, and it meets the high standards expected from Texas Instruments products. It is designed to perform consistently over its operational life, ensuring that the end-user experiences minimal disruption and maximum performance.

Environmental Compliance

The LP8728QSQE-A/NOPB is lead-free and RoHS compliant, aligning with global initiatives for reducing the environmental impact of electronic components.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6270 $61.8810
6+ $16.9248 $101.5488
10+ $16.3959 $163.9590
13+ $15.8670 $206.2710
17+ $15.3381 $260.7477
22+ $13.7514 $302.5308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess