EN
  • EN
  • DE

LP8728QSQX-B/NOPB

Part No LP8728QSQX-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1A QD 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.2V, 1.5V, 1.8/2.65V, 3.3V 4 Output 1A 28-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5x5)
Family Name LP8728
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42688-6, LP8728QSQX-B/NOPB-ND, -296-42688-1-ND, 296-42688-2, 296-42688-1
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877981-LP8728QSQX-B/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8728QSQX-B/NOPB CAD Model

Description

The LP8728QSQX-B/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of modern, battery-powered devices. This advanced PMIC features multiple programmable voltage rails and is ideal for applications in mobile phones, tablets, and other portable electronics that demand compact, efficient, and versatile power solutions.

Key Features

  • Multiple Output Power Supplies: The LP8728QSQX-B/NOPB includes six high-efficiency step-down DC-DC converters and four low-dropout (LDO) regulators. This combination allows for precise power delivery to various subsystems within the device.
  • Programmable Voltage Rails: Each output rail is programmable via an I2C-compatible interface, enabling dynamic voltage scaling to optimize power consumption based on the operational needs of the system.
  • High Integration: By integrating several power outputs into a single package, this PMIC reduces the overall component count, saving space and simplifying the design of the power supply architecture.
  • Advanced Power Sequencing: The device includes programmable power sequencing, ensuring that each power rail is activated in the correct order to safely power up and power down the system.
  • Protection Features: The LP8728QSQX-B/NOPB is equipped with a range of protection features including over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Technical Specifications

  • Input Voltage Range: The PMIC operates over a wide input voltage range, accommodating various battery chemistries and configurations.
  • High Efficiency: The step-down converters utilize an advanced control scheme to provide high efficiency across a wide load range.
  • Package: The device is available in a compact package, designed for space-constrained applications.
  • Environmental Compliance: The LP8728QSQX-B/NOPB is compliant with RoHS regulations, reflecting Texas Instruments' commitment to environmental responsibility.

Applications

The versatile nature of the LP8728QSQX-B/NOPB makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Networking Devices
  • Other Battery-Powered Consumer Electronics

With its comprehensive feature set and flexible power management capabilities, the LP8728QSQX-B/NOPB from Texas Instruments stands out as a sophisticated solution for modern electronic devices requiring efficient and reliable power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess