EN
  • EN
  • DE

LP875610RNFRQ1

Part No LP875610RNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP875610
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP875610RNFRQ1TR
Standard Package 3,000
Win Source Part Number 1006799-LP875610RNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP875610RNFRQ1 CAD Model

Description

The LP875610RNFRQ1 is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This advanced device is engineered to provide a highly efficient and reliable power supply solution, ensuring optimal performance for a wide range of electronic systems.

Key Features

  • Multi-Channel Configuration: The LP875610RNFRQ1 includes multiple buck converters, which allow for precise voltage regulation across various channels, making it highly versatile for powering different components within a system.
  • High Efficiency: With its advanced power conversion technology, this PMIC operates with high efficiency, reducing power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Automotive Grade: As a Q1-grade component, it meets the rigorous quality and reliability standards required for automotive applications, ensuring dependable operation under harsh conditions.
  • Programmable Output Voltage: The output voltage levels can be programmed to meet the specific needs of the application, providing a flexible power solution that can adapt to various requirements.
  • Thermal Management: The LP875610RNFRQ1 is equipped with thermal shutdown protection, which safeguards the device and the system from overheating, contributing to a safer and more stable operation.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface allows for easy communication and control of the PMIC, enabling dynamic adjustment of power settings and monitoring of system status.

Applications

The LP875610RNFRQ1 is particularly well-suited for use in automotive systems such as infotainment, advanced driver assistance systems (ADAS), and telematics. Its robust design also makes it an excellent choice for industrial applications that require a reliable power supply under varying environmental conditions.

Conclusion

With its advanced features and automotive-grade reliability, the LP875610RNFRQ1 from Texas Instruments represents a premier solution for power management in critical systems. By integrating this PMIC into your design, you can achieve enhanced efficiency, performance, and reliability, ensuring your products meet the highest standards of quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4304 $50.5824
15+ $6.9172 $103.7580
23+ $6.7011 $154.1253
31+ $6.4849 $201.0319
40+ $6.2687 $250.7480
54+ $5.6203 $303.4962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,388 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess