EN
  • EN
  • DE

TPS62867RQYR

Part No TPS62867RQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.4-V TO 5.5-V INPUT, 6-A SYNCHR  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62867RQYRTR,296-TPS62867RQYRDKR,296-TPS62867RQYRCT
Standard Package 3,000
Win Source Part Number 978699-TPS62867RQYR
Ultra Librarian 3D Model Ultra Librarian TPS62867RQYR CAD Model

Description

Introducing the TPS62867RQYR by Texas Instruments

The TPS62867RQYR is a high-efficiency, synchronous step-down converter brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced power solution is designed to meet the rigorous power demands of modern electronic devices, offering a compact, reliable, and energy-efficient voltage regulation for a wide range of applications.

With an input voltage range of 2.4V to 5.5V, the TPS62867RQYR is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, making it an ideal choice for portable electronics. Its adjustable output voltage can be set from 0.6V to VIN, with a maximum output current of 4A, ensuring it can power even the most demanding of low-voltage digital cores.

The TPS62867RQYR utilizes Texas Instruments' innovative DCS-Control™ topology, which combines the benefits of both hysteretic and voltage mode control. This results in excellent transient response, low output voltage ripple, and high efficiency across the entire load range. The device also boasts an impressive switching frequency range of 1.8MHz to 4MHz, which can be synchronized to an external clock to minimize interference with sensitive RF circuits.

For design flexibility, the TPS62867RQYR includes features such as Power Good output, precision enable, and a programmable soft-start time to manage system power-up sequencing effectively. Overcurrent and over-temperature protections are built-in to ensure the safety and longevity of both the converter and the system it powers.

Packaged in a compact 2.0mm x 3.0mm VQFN package, this step-down converter is designed to occupy minimal board space, a critical factor in space-constrained applications like wearables, IoT devices, and portable medical equipment. Its small size, coupled with a high level of integration, reduces the need for external components, simplifying design and reducing overall system cost.

The TPS62867RQYR is a testament to Texas Instruments' commitment to providing power management solutions that combine performance, efficiency, and reliability. Whether you are developing the next generation of portable devices or looking to optimize power in your current applications, the TPS62867RQYR is a solid choice for your step-down conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7326 $51.9194
45+ $2.2422 $100.8990
70+ $2.1721 $152.0470
96+ $2.1020 $201.7920
124+ $2.0320 $251.9680
165+ $1.8218 $300.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess