The TDA21590AUMA1 is a synchronous buck regulator from Infineon Technologies. It's a highly integrated solution designed for point-of-load (POL) DC-DC conversion, providing high efficiency and power density in a small package. This regulator is suitable for a variety of applications requiring precise voltage regulation and robust performance.
Applications
- Server Motherboards
- Networking Equipment
- Data Center Infrastructure
- Telecom Equipment
- FPGA and Processor Power Supplies
- Memory Power Supplies (DDR)
- Industrial Automation
Features
- Integrated MOSFETs: Reduces component count and simplifies PCB layout.
- High Efficiency: Minimizes power losses and improves overall system efficiency.
- Wide Input Voltage Range: Accommodates various power supply configurations.
- Programmable Output Voltage: Allows for flexible voltage selection.
- Overcurrent Protection (OCP): Protects the regulator and load from excessive current.
- Overtemperature Protection (OTP): Prevents damage from overheating.
- Under Voltage Lockout (UVLO): Ensures proper startup and shutdown.
- Power Good Signal: Indicates the output voltage is within the specified range.
Benefits
- Reduced System Cost: Integration lowers component count and simplifies design.
- Improved Efficiency: High efficiency leads to lower power consumption and reduced heat dissipation.
- Enhanced Reliability: Protection features ensure robust and reliable operation.
- Flexibility: Programmable output voltage allows for customization.
- Simplified Design: Integrated MOSFETs and minimal external components ease design efforts.
Additional Details
The TDA21590AUMA1 is designed for high-current applications and offers excellent transient response. It typically supports features like voltage margining and remote sensing for improved accuracy. The device also incorporates a robust thermal design for efficient heat dissipation. Refer to the Infineon datasheet for detailed electrical characteristics, application notes, and recommended layout guidelines.