EN
  • EN
  • DE

NCP6133MNTWG

Part No NCP6133MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7, VR12
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 52-QFN (6x6)
Win Source Part Number 1082341-NCP6133MNTWG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP6133MNTWG CAD Model

Description

ON Semiconductor NCP6133MNTWG Overview

The ON Semiconductor NCP6133MNTWG is a highly efficient, multi-phase buck converter designed to meet the rigorous power requirements of high-performance computing systems. This advanced power management IC is specifically tailored for applications such as CPU/VPU power delivery in desktops, laptops, servers, and gaming consoles, where precise voltage regulation and efficient power conversion are crucial.

Key Features

  • Multi-Phase Power Conversion: The NCP6133MNTWG operates in a multi-phase configuration to distribute power and thermal load, enhancing system performance and reliability.
  • High-Efficiency Design: With its integrated high- and low-side MOSFETs, the device ensures minimal power loss during the conversion process, leading to improved overall efficiency.
  • Programmable Switching Frequency: The switching frequency of the NCP6133MNTWG is programmable, allowing designers to optimize the balance between efficiency and component size.
  • Advanced Control Loop: The device features an advanced control loop with fast transient response, ensuring stable output voltage even under rapidly changing load conditions.
  • Protection Features: Built-in overvoltage, undervoltage, overcurrent, and overtemperature protections safeguard the system from potential damage due to abnormal operating conditions.

Applications

The versatility of the NCP6133MNTWG makes it suitable for a wide range of applications that demand high efficiency and precision power management, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Gaming Consoles
  • Graphics Cards
  • Embedded Systems

Technical Specifications

The NCP6133MNTWG is offered in a compact QFN-52 package and operates over a wide input voltage range. Its robust thermal performance and programmable features make it a flexible solution for complex power delivery systems.

Conclusion

ON Semiconductor's NCP6133MNTWG is an exemplary solution for designers looking to implement a robust and efficient power management system in their high-performance computing applications. Its advanced features and protections ensure reliable operation, making it a go-to choice for cutting-edge electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3978 $62.9010
105+ $1.1469 $120.4245
160+ $1.1111 $177.7760
215+ $1.0753 $231.1895
280+ $1.0394 $291.0320
375+ $0.9319 $349.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess