EN
  • EN
  • DE

AP72201CT20-7

Part No AP72201CT20-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG DC/DC BUCK BOOST SMD / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Strip
Product Status Obsolete
Standard Package 3,000
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1348955-AP72201CT20-7
Ultra Librarian 3D Model Ultra Librarian AP72201CT20-7 CAD Model

Description

Product Overview: AP72201CT20-7 from Diodes Incorporated

The AP72201CT20-7 is a state-of-the-art, high-efficiency synchronous buck converter brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative power management integrated circuit (IC) is designed to deliver exceptional performance for a wide range of applications, ensuring reliability and efficiency in power conversion processes.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range, providing versatility for different application requirements.
  • High Efficiency: With synchronous rectification, the AP72201CT20-7 ensures high efficiency, which is crucial for energy-sensitive systems.
  • Current Mode Operation: This feature provides fast transient response and easy loop stabilization, enhancing the overall performance of the device.
  • Thermal Protection: The built-in thermal shutdown function safeguards the device from overheating, thus extending its longevity.
  • Compact Size: The small form factor of the AP72201CT20-7 makes it an ideal choice for space-constrained applications.

Applications

The versatility of the AP72201CT20-7 allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • Consumer electronics
  • Industrial and medical equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The AP72201CT20-7 is no exception, with its robust design ensuring reliable operation even under challenging conditions. Customers can trust this product to perform consistently, backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

Environmental Compliance

The AP72201CT20-7 complies with RoHS directives, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this eco-friendly product, customers are making a conscious decision to reduce the environmental impact of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess