EN
  • EN
  • DE

LP875640RNFRQ1

Part No LP875640RNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 16A QD 26VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 26-PowerVFQFN
Case / Package 26-VQFN-HR (4.5x4)
Family Name LP875640
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53185-2, 296-53185-1, 296-53185-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923665-LP875640RNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP875640RNFRQ1 CAD Model

Description

The LP875640RNFRQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This advanced chip is specifically engineered to cater to the demanding needs of automotive and industrial applications, offering a robust and efficient power management solution.

Key Features

  • High Integration: The LP875640RNFRQ1 integrates multiple voltage rails in a single package, reducing the need for additional components on the PCB and simplifying the design process.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for a variety of power sources and ensuring reliable operation under diverse conditions.
  • Adaptive Voltage Scaling: The PMIC is equipped with adaptive voltage scaling capabilities, which enable it to adjust the power supply dynamically based on the system's performance requirements, thus optimizing power consumption.
  • Thermal Management: With built-in thermal shutdown protection, the LP875640RNFRQ1 ensures the system operates within safe temperature limits, preventing potential damage from overheating.
  • Programmable Output Voltage: The output voltage levels can be programmed to meet the specific needs of various subsystems within the application, providing flexibility and precision in power delivery.

Applications

The versatility of the LP875640RNFRQ1 makes it an ideal choice for a wide range of automotive and industrial applications. These include infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other automotive subsystems that require reliable and efficient power management. Additionally, it can be used in industrial automation, robotics, and other high-performance industrial equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP875640RNFRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring high reliability and performance even in harsh environments. The PMIC also comes with the support and expertise of Texas Instruments, providing designers with the confidence and resources they need to integrate it into their systems successfully.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1030 $54.6180
14+ $7.4692 $104.5688
21+ $7.2358 $151.9518
29+ $7.0024 $203.0696
37+ $6.7689 $250.4493
50+ $6.0687 $303.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess