EN
  • EN
  • DE

MCP1726T-1202E/MF

Part No MCP1726T-1202E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1A, Low Voltage, Low Quiescent Current LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.5V @ 1A
Output Current 1A
Operating Supply Current 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 1220948-MCP1726T-1202E/MF
Manufacturer Homepage www.microchip.com
Family Name MCP1726
Introduction Date March 29, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,300
Ultra Librarian 3D Model Ultra Librarian MCP1726T-1202E/MF CAD Model

Description

Microchip Technology's MCP1726T-1202E/MF: High-Performance LDO Voltage Regulator

The MCP1726T-1202E/MF is a highly efficient, low-dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO is engineered to deliver up to 1A of current while providing a fixed output voltage of 1.2V, making it an ideal solution for power-sensitive applications.

Key Features:

  • Output Voltage: This device offers a stable and precise output voltage of 1.2V, which is ideal for powering advanced microcontrollers, FPGAs, and other digital ICs that require a specific operating voltage.
  • High Output Current: The MCP1726 is capable of delivering up to 1A of continuous current, satisfying the demands of power-hungry components without the need for additional heat sinking in most applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation with very low input voltages.
  • Stable with Ceramic Output Capacitors: The MCP1726T-1202E/MF remains stable with low ESR ceramic output capacitors, which reduces the amount of required board space and component cost.
  • Overtemperature and Overcurrent Protection: The device includes built-in protection features that safeguard it from damage due to excessive heat and current, ensuring reliable operation under a variety of conditions.
  • Low Quiescent Current: This LDO regulator features a low quiescent current, which minimizes power consumption when the device is in idle mode, making it suitable for battery-powered and portable applications.

Applications:

The MCP1726T-1202E/MF is versatile and can be used in a wide range of applications, including:

  • Mobile Phones and Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Power Supply
  • Networking Equipment
  • Peripheral Power Supply

With its compact SOT-223 package, the MCP1726T-1202E/MF is easy to integrate into space-constrained designs. Its high performance and robust protection features make it an excellent choice for designers looking for a reliable LDO voltage regulator for their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0962 $60.2910
130+ $0.8995 $116.9350
200+ $0.8715 $174.3000
275+ $0.8433 $231.9075
355+ $0.8152 $289.3960
475+ $0.7309 $347.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess