EN
  • EN
  • DE

LM9076BMAX-3.3

Part No LM9076BMAX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM9076 150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output | IC REG LINEAR 3.3V 150MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.25V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 45μA
Maximum Supply Current 4.5mA
PSRR 60dB (120kHz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9076
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200920-LM9076BMAX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9076BMAX-3.3 CAD Model

Description

Introducing the LM9076BMAX-3.3 Voltage Regulator from Texas Instruments

The LM9076BMAX-3.3 is a robust, low-dropout voltage regulator designed to deliver a fixed output of 3.3V with an impressive accuracy. This high-quality component is manufactured by Texas Instruments, a leader in the semiconductor industry, known for their reliable and innovative products. The LM9076BMAX-3.3 is ideal for a wide range of applications, from automotive to industrial systems where stable voltage is crucial.

Key Features

  • Fixed Output Voltage: The LM9076BMAX-3.3 provides a steady 3.3V output, which is essential for sensitive electronics that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: With its low dropout feature, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency and reliability.
  • High Current Capacity: This device can supply up to 150mA of load current, making it suitable for powering a variety of components in a circuit.
  • Thermal Shutdown Protection: To ensure longevity and safe operation, the LM9076BMAX-3.3 includes thermal shutdown protection that prevents damage due to overheating.
  • Reverse Battery Protection: The regulator is designed to withstand reverse battery installation, which is a common issue in automotive environments, without the need for external diodes.

Applications

The LM9076BMAX-3.3 is versatile and can be used in a multitude of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Embedded systems
  • Portable and battery-powered devices

Reliability and Quality

Texas Instruments is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The LM9076BMAX-3.3 is no exception, with its built-in safety features and reliable performance, it stands out as a top choice for designers and engineers looking for a dependable voltage regulation solution.

Whether you're designing an automotive power system or a sensitive measurement instrument, the LM9076BMAX-3.3 from Texas Instruments provides the stability and reliability your project needs to succeed.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3386 $51.4492
53+ $1.9189 $101.7017
81+ $1.8589 $150.5709
112+ $1.7990 $201.4880
144+ $1.7390 $250.4160
193+ $1.5591 $300.9063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess