EN
  • EN
  • DE
  • IT

LP875650RNFTQ1

Part No LP875650RNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP875650
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP875650RNFTQ1TR,296-LP875650RNFTQ1DKR,296-LP875650RNFTQ1CT
Standard Package 250
Win Source Part Number 1009929-LP875650RNFTQ1
Ultra Librarian 3D Model Ultra Librarian LP875650RNFTQ1 CAD Model

Description

The LP875650RNFTQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This advanced component is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing reliable and efficient power management solutions.

Key Features:

  • High Integration: The LP875650RNFTQ1 integrates multiple power solutions into a single package, reducing the need for additional external components and simplifying the design process for engineers.
  • Robust Performance: Designed with automotive-grade quality, this PMIC operates reliably across a wide temperature range and is resistant to the harsh conditions often encountered in automotive environments.
  • Flexibility: With its configurable outputs, the LP875650RNFTQ1 can support various power requirements, making it a versatile choice for powering a range of automotive subsystems and modules.
  • Efficiency: The device features high-efficiency step-down converters that help to minimize power loss and heat generation, leading to improved overall system efficiency and performance.

Applications:

The LP875650RNFTQ1 is ideal for a variety of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other electronic control units (ECUs). Its robust design also makes it suitable for industrial applications where reliability and efficiency are paramount.

Technical Specifications:

  • Input Voltage Range: Designed to accommodate a broad range of input voltages.
  • Multiple Output Channels: Equipped with various output channels to power different system components.
  • Protection Features: Includes over-voltage, under-voltage, over-current, and thermal protection to ensure the longevity and safety of the system.
  • Package: Comes in a compact, automotive-grade package that is designed for easy integration into a variety of systems.

Overall, the LP875650RNFTQ1 from Texas Instruments represents a powerful and reliable solution for advanced power management in automotive and industrial systems. Its combination of integration, performance, flexibility, and efficiency makes it a top choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5574 $56.2628
54+ $2.0984 $113.3136
83+ $2.0328 $168.7224
114+ $1.9673 $224.2722
148+ $1.9016 $281.4368
198+ $1.7050 $337.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess