EN
  • EN
  • DE
  • IT

LP87565CRNFTQ1

Part No LP87565CRNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 16A QD 26VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LP87565
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP87565CRNFTQ1TR, 296-LP87565CRNFTQ1DKR, 296-LP87565CRNFTQ1CT, LP87565CRNFTQ1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852958-LP87565CRNFTQ1
Ultra Librarian 3D Model Ultra Librarian LP87565CRNFTQ1 CAD Model

Description

The LP87565CRNFTQ1 is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments, tailored for automotive and industrial applications. This advanced chip is engineered to provide a reliable and efficient power supply solution, ensuring optimal performance for a wide range of electronic systems.

Key Features

  • Multi-Phase Buck Converter: The LP87565CRNFTQ1 includes a multi-phase buck converter that delivers high-efficiency power conversion, which is essential for maintaining the thermal performance of the system.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 5.5V, this PMIC is versatile and can accommodate various power sources, making it suitable for a diverse set of applications.
  • Programmable Output Voltage: The output voltage is programmable, allowing for precise voltage regulation tailored to the specific needs of the connected load.
  • Integrated Power Sequencing: It features integrated power sequencing for streamlined power-up and power-down operations, which simplifies system design and enhances reliability.
  • Thermal Management: The LP87565CRNFTQ1 is equipped with advanced thermal management features to ensure stable operation across a wide temperature range, which is critical in harsh automotive environments.
  • Robust Protection Circuits: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard against various fault conditions.

Applications

Designed to meet the rigorous standards of the automotive industry, the LP87565CRNFTQ1 is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics. Additionally, its robustness and efficiency make it suitable for industrial applications that require reliable power management.

Quality and Reliability

As with all Texas Instruments products, the LP87565CRNFTQ1 is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive-grade components. Users can trust in the durability and consistent performance of this PMIC, even in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6382 $51.8292
15+ $7.0878 $106.3170
22+ $6.8663 $151.0586
31+ $6.6448 $205.9888
39+ $6.4233 $250.5087
53+ $5.7588 $305.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess