EN
  • EN
  • DE

LP8900TLX-AAEC/NOPB

Part No LP8900TLX-AAEC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 200MA 6DSBGA  /  Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 200 µA
PSRR 75dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.5x1.3)
Base Product Number LP8900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1113044-LP8900TLX-AAEC/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8900TLX-AAEC/NOPB CAD Model

Description

Product Overview: LP8900TLX-AAEC/NOPB

The LP8900TLX-AAEC/NOPB is a high-performance, low-dropout linear regulator from Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications, including portable consumer electronics, wireless communication systems, and IoT devices.

Key Features

  • Low Dropout Voltage: The LP8900TLX-AAEC/NOPB boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is critical for battery-powered devices, where maximizing battery life is of utmost importance.
  • High Output Accuracy: This regulator maintains a high level of output voltage accuracy, which is essential for powering sensitive electronic components that require precise voltage levels to function correctly.
  • Adjustable Output: The output voltage of the LP8900TLX-AAEC/NOPB can be adjusted to meet the specific needs of the application, providing design flexibility and the ability to cater to a wide range of power requirements.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thereby ensuring long-term reliability and safety in operation.
  • Low Quiescent Current: It offers a low quiescent current, which minimizes power consumption when the device is in standby mode, further extending battery life in portable applications.

Applications

The versatile nature of the LP8900TLX-AAEC/NOPB makes it suitable for various applications, such as:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • GPS Devices
  • Portable Media Players
  • Healthcare Monitoring Devices

Quality and Reliability

As with all Texas Instruments products, the LP8900TLX-AAEC/NOPB is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of industrial and consumer applications. The NOPB designation indicates that this particular version is lead-free ("No Lead"), reflecting Texas Instruments' commitment to environmental sustainability.

In conclusion, the LP8900TLX-AAEC/NOPB is a robust, efficient, and versatile power management solution that offers the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess