EN
  • EN
  • DE

LPV321M7/NOPB

Part No LPV321M7/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad General Purpose, Low Voltage, Low Power Rail-to-Rail Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 152kHz
Current - Input Bias 2nA
Voltage - Input Offset 1.5mV
Operating Supply Current 9μA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.7 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1204297-LPV321M7/NOPB
Manufacturer Homepage www.ti.com
Family Name LPV321
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPV321M7/NOPB CAD Model

Description

The LPV321M7/NOPB is a single, low-power, rail-to-rail input and output operational amplifier from Texas Instruments. This high-performance op-amp is designed for battery-powered and portable applications due to its low power consumption and compact size. The device is part of the LPV321 family and comes in a SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The LPV321M7/NOPB is optimized for low power operation, which is critical for extending battery life in portable devices. It features a quiescent current of just 40µA, ensuring minimal impact on overall power usage.
  • Rail-to-Rail Input and Output: This op-amp can operate with input and output signals that extend to both supply rails, providing increased dynamic range in single-supply operations.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications and compatible with many common logic levels.
  • High Output Drive Capability: Despite its low power design, the LPV321M7/NOPB can drive capacitive loads up to 100pF, which is beneficial for driving ADC inputs or buffering DAC outputs.
  • Stable Operation: The operational amplifier is designed to be stable with capacitive loads as large as 100pF, ensuring reliable performance in a range of applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is "No Lead" (Pb), adhering to environmental standards and restrictions on hazardous substances.

Applications

The LPV321M7/NOPB is ideal for a variety of applications where power efficiency and size are crucial. Common uses include:

  • Portable and battery-powered devices
  • Sensor amplifiers
  • Active filters
  • Medical devices
  • Analog to digital converters (ADC) interface
  • General-purpose low-voltage applications

In summary, the LPV321M7/NOPB operational amplifier by Texas Instruments is an excellent choice for designers looking for a low-power, high-performance solution for their portable and space-sensitive electronic projects. Its rail-to-rail input and output capability, along with a stable operation and low quiescent current, make it a versatile component in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6396 $51.1680
195+ $0.5248 $102.3360
300+ $0.5084 $152.5200
410+ $0.4920 $201.7200
530+ $0.4756 $252.0680
705+ $0.4264 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess