EN
  • EN
  • DE
  • IT

LPV324

Part No LPV324
Manufacturer Texas Instruments
Description GENERAL-PURPOSE, LOW-VOLTAGE, LOW-POWER,RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204299-LPV324
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV324 CAD Model

Description

The LPV324 from Texas Instruments is a state-of-the-art low-power operational amplifier that is designed for a wide range of applications. This quad operational amplifier is known for its low power consumption and high performance, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features

  • Low Power Consumption: The LPV324 is optimized for low voltage, single supply operation, which allows it to function effectively on a power supply range of 2.7V to 5.5V. This feature is particularly beneficial for portable and battery-operated devices where power efficiency is crucial.
  • High Input Impedance: With a high input impedance, the LPV324 ensures minimal loading on the input source, which is a desirable attribute for sensor interfaces and other high-impedance circuit applications.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range of the amplifier, making it suitable for driving ADCs or other devices requiring a full-scale input signal.
  • Low Input Offset Voltage: The LPV324 features a low input offset voltage, which reduces the need for external calibration and improves accuracy in precision applications.
  • Unity-Gain Stable: This operational amplifier is stable for gains as low as one, which means it can be used in various feedback configurations without oscillations.

Applications

The LPV324 is versatile and can be employed in a variety of applications, including:

  • Portable instruments
  • Test and measurement equipment
  • Sensor conditioning
  • Active filters
  • Medical devices
  • Consumer electronics

Conclusion

In summary, the Texas Instruments LPV324 operational amplifier is a reliable and efficient solution for designers looking to optimize power consumption without compromising on performance. Its comprehensive feature set ensures adaptability across multiple applications, solidifying its position as a valuable component in the field of electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3313 $56.3069
32+ $3.5539 $113.7248
49+ $3.4429 $168.7021
68+ $3.3318 $226.5624
87+ $3.2208 $280.2096
117+ $2.8876 $337.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess