EN
  • EN
  • DE

LPV811DBVR

Part No LPV811DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002V/µs
Gain Bandwidth Product 8 kHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 60 µV
Current - Supply 450nA
Current - Output / Channel 4.7 mA
Voltage - Supply Span (Min) 1.6 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LPV811
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47342-6,LPV811DBVR-ND,296-47342-2,296-47342-1
Standard Package 3,000
Win Source Part Number 1319470-LPV811DBVR
Ultra Librarian 3D Model Ultra Librarian LPV811DBVR CAD Model

Description

Introducing the LPV811DBVR from Texas Instruments

The LPV811DBVR is a high-performance, low-power operational amplifier from the prestigious semiconductor manufacturer, Texas Instruments. This precision amplifier is designed to meet the rigorous requirements of battery-powered and portable applications, making it an ideal choice for engineers and designers working on modern electronic devices.

Key Features

  • Low Power Consumption: The LPV811DBVR is optimized for low-power operations, consuming only 14 μA of quiescent current per channel, which significantly extends the battery life of portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.6V to 5.5V, providing design flexibility and compatibility with various power supply configurations.
  • High Precision: With a low input offset voltage of 150 μV and low noise, this op-amp ensures high precision in signal amplification and conditioning, making it suitable for sensitive applications such as medical devices and sensor interfaces.
  • Stable Operation: The LPV811DBVR is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Extended Temperature Range: It is operational over an extended temperature range from -40°C to +125°C, allowing it to be used in harsh environmental conditions.

Package and Quality

The LPV811DBVR comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency across batches.

Applications

Thanks to its low power consumption and high precision, the LPV811DBVR is well-suited for a wide range of applications, including:

  • Portable and battery-powered devices
  • IoT devices and smart sensors
  • Analog signal conditioning
  • Medical instrumentation
  • Power supply control
  • Energy harvesting systems

Overall, the LPV811DBVR from Texas Instruments is a robust and versatile operational amplifier that offers an excellent balance of power efficiency and precision, making it a top choice for engineers in various industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6177 $50.6478
34+ $2.9684 $100.9256
53+ $2.8756 $152.4068
72+ $2.7829 $200.3688
93+ $2.6901 $250.1793
125+ $2.4118 $301.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess