EN
  • EN
  • DE

LSD4F5432

Part No LSD4F5432
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 92410-LSD4F5432
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSD4F5432 CAD Model

Description

The LSD4F5432 is a high-performance microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies. This product is a part of the MSP430 family, which is known for its ultra-low-power consumption and has been designed to suit a wide range of applications.

The LSD4F5432 microcontroller is built on a powerful 16-bit RISC CPU, offering a clock speed of up to 25 MHz. This provides the processing power necessary for complex tasks, while still maintaining an energy-efficient operation. The device also features a 32KB flash memory and a 1KB RAM, providing ample space for program storage and smooth operation.

One of the standout features of the LSD4F5432 is its ultra-low-power consumption. It operates on a wide supply voltage range from 1.8V to 3.6V, making it ideal for battery-powered applications. The device has five power-saving modes that allow it to achieve a standby current as low as 0.1 µA, and active mode current as low as 160 µA/MHz. This ensures that the device can provide long battery life in portable applications.

The LSD4F5432 also comes with an array of peripherals that make it versatile for various applications. These include a 10-bit Analog-to-Digital Converter (ADC), a Comparator, and a Serial Communication Interface that supports both UART and I2C. The device also includes a 32kHz crystal oscillator and a digitally controlled oscillator (DCO) that allows for software selectable frequencies.

Furthermore, the LSD4F5432 is equipped with a brown-out reset, power-on reset, power-up clear, and watchdog timer system reset capabilities, ensuring reliable operation under different conditions. The device is also designed with security features such as a JTAG fuse and a flash security feature to protect your code.

In conclusion, the LSD4F5432 microcontroller from Texas Instruments is a powerful, versatile, and energy-efficient solution suitable for a wide range of applications. Whether you are developing a battery-powered device, an industrial control system, or a home automation system, the LSD4F5432 offers the performance, power efficiency, and flexibility you need to bring your design to life.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
Conexant Systems
Lowest to $5.0427
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess