EN
  • EN
  • DE

UPA2725UT1A-E2

Part No UPA2725UT1A-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389442-UPA2725UT1A-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2725UT1A-E2 CAD Model

Description

The UPA2725UT1A-E2 is a P-channel power MOSFET manufactured by Renesas (formerly NEC). It's designed for efficient power management and switching applications, offering low on-resistance and compact size. This MOSFET is suitable for a wide range of electronic systems where power efficiency and space are critical considerations.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies to convert DC voltages.
  • Load Switching: Controls the power supply to various electronic components and circuits.
  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices for efficient power distribution.
  • Power Management Circuits: Found in a variety of electronic systems for managing power distribution and control.

Features:

  • P-Channel MOSFET: Offers simplified gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • High Avalanche Capability: Provides robustness against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power losses, leading to increased system efficiency and extended battery life in portable devices.
  • Compact Design: Surface mount package allows for smaller and lighter product designs, making it ideal for space-constrained applications.
  • Reliable Operation: High avalanche capability ensures dependable performance under various operating conditions, even in the presence of voltage spikes.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements, reducing component count and design complexity.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact by restricting the use of hazardous substances.

Additional Details:

The UPA2725UT1A-E2 typically comes in a small surface-mount package, such as a SOT-23 or similar, making it suitable for high-density PCB layouts. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It's crucial to consult the datasheet for detailed electrical characteristics and thermal considerations to ensure optimal performance and reliability. Proper thermal management is essential to prevent overheating and ensure long-term reliability. This may involve using heat sinks or other cooling techniques, depending on the power dissipation requirements of the application.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess