EN
  • EN
  • DE

UPC1100GS-E1

Part No UPC1100GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389919-UPC1100GS-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1100GS-E1 CAD Model

Description

The UPC1100GS-E1 is a wideband amplifier IC manufactured by NEC. It's a surface mount version of the UPC1100 series, designed for high-frequency applications within the VHF and UHF bands. Commonly used in TV tuners and various communication devices, its primary function is to boost signals with minimal added noise and distortion.

Applications:

  • TV Tuners: RF amplifier stage in analog television tuners (SMD applications).
  • VHF/UHF Receivers: Front-end amplifier for radio receivers in the specified frequency bands (SMD applications).
  • Communication Equipment: General amplification tasks within communication circuits (SMD applications).

Features:

  • Wide Bandwidth: Optimized for VHF and UHF frequency ranges.
  • Low Noise Figure: Minimizes noise introduced during amplification.
  • High Gain: Provides sufficient signal amplification.
  • Surface Mount Package (SOP): Facilitates compact PCB designs.

Benefits:

  • Enhanced Signal Reception: Improves the ability to receive weak signals effectively.
  • Superior Signal Clarity: Reduces noise, leading to cleaner and more reliable signals.
  • Compact Design: Allows for smaller and more efficient circuit boards.

Technical Specifications:

The UPC1100GS-E1 is housed in a small outline package (SOP). The typical gain is approximately 18 dB. The noise figure is usually below 5 dB. It generally operates on a single voltage supply. Always refer to the official datasheet for precise electrical specifications and packaging information to ensure proper application.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess