EN
  • EN
  • DE

LSF0204YZPR

Part No LSF0204YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12DSBGA / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806141-LSF0204YZPR
Ultra Librarian 3D Model Ultra Librarian LSF0204YZPR CAD Model

Description

Introducing the LSF0204YZPR from Texas Instruments

The LSF0204YZPR is a state-of-the-art, 4-bit bidirectional multi-voltage level translator designed by Texas Instruments. This device is specifically engineered for applications requiring seamless voltage level translation between different logic levels, ranging from 0.95V to 3.6V on the A side (Vref_A pin) and 1.65V to 5.5V on the B side (Vref_B pin). It is an ideal choice for mixed-voltage systems and for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripheral circuits.

Featuring auto-direction sensing, the LSF0204YZPR does not require a direction control pin, simplifying design and saving board space. The translator's 4 channels are designed with over-voltage tolerant inputs, which allow for direct interfacing with high-voltage signals without the need for external components. This ensures a robust solution for interfacing between incompatible I/O voltages that may be found in multi-voltage system environments.

The LSF0204YZPR comes in a compact 14-pin VQFN (RGP) package, making it suitable for space-constrained applications. Its low on-state resistance provides minimal signal distortion and supports high-speed data transfer, making it an excellent choice for applications such as mobile phones, consumer electronics, and industrial control interfaces where performance and space are critical considerations.

Additional features of the LSF0204YZPR include 8-kV Human-Body Model (HBM) ESD protection on all pins, which provides improved ruggedness and reliability in harsh electrical environments. The device also offers a power-off protection feature that ensures high-impedance on all I/O pins when the device is powered off, thereby preventing any damaging backflow current to the powered-down side.

With its ease of use, robust protection features, and versatile voltage translation capabilities, the LSF0204YZPR from Texas Instruments is an outstanding solution for designers looking to bridge the gap between different logic levels in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess