EN
  • EN
  • DE

LT1009

Part No LT1009
Manufacturer Texas Instruments
Description 2.5-V INTEGRATED REFERENCE CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1204677-LT1009
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1009 CAD Model

Description

The Texas Instruments LT1009 is a precision, low-power voltage reference device that provides a fixed 2.5V output with a tight tolerance and low temperature coefficient. Designed for versatility in a wide range of applications, the LT1009 is suitable for use in power supplies, digital voltmeters, and precision instrumentation. With its high stability and reliability, it is an ideal choice for maintaining accurate voltage regulation in critical electronic systems.

Key Features

  • Precision Voltage: The LT1009 offers a precise 2.5V output, which is crucial for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient of typically 20ppm/°C, the device ensures minimal deviation over a wide temperature range, maintaining performance across diverse operating conditions.
  • Low Dynamic Impedance: The dynamic impedance of the LT1009 is typically 0.6Ω, which contributes to its stable output under varying load conditions.
  • Wide Operating Current Range: It operates over a current range of 400μA to 10mA, providing flexibility for different circuit configurations and power requirements.
  • Long-Term Stability: The LT1009 demonstrates excellent long-term stability, making it a reliable component for sustained use in critical applications.

Applications

The LT1009's stable and precise voltage output makes it an excellent choice for a variety of applications, including:

  • Power supply reference
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Battery-operated equipment
  • Precision instrumentation
  • Data acquisition systems

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The LT1009 voltage reference is backed by TI's rigorous testing and validation processes, ensuring that it meets the highest industry standards for performance and reliability. Technical support and extensive documentation are available to assist with integration and troubleshooting, making the LT1009 a dependable choice for designers and engineers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess