EN
  • EN
  • DE

M38510/32503BRA

Part No M38510/32503BRA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 28ns @ 5V, 45pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 627842-M38510/32503BRA
Ultra Librarian 3D Model Ultra Librarian M38510/32503BRA CAD Model

Description

The M38510/32503BRA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This particular model is part of the military-grade product line, designed to meet stringent requirements and endure extreme conditions, making it an ideal choice for aerospace, defense, and other high-reliability applications.

Key Features

  • Robust Performance: Engineered to operate under harsh conditions, the M38510/32503BRA offers consistent performance, ensuring system stability and reliability.
  • Extended Temperature Range: This device is capable of functioning over a wide temperature range, which is crucial for military and aerospace applications where temperatures can vary significantly.
  • High-Speed Operation: Designed for applications requiring quick data processing and fast response times, this IC can handle high-speed operations without compromising accuracy or efficiency.
  • Durable Packaging: Encased in a durable package, the M38510/32503BRA is resistant to physical stress and environmental factors such as moisture, dust, and vibration.
  • Quality Assurance: Adhering to the rigorous standards of military specifications (MIL-SPEC), every unit undergoes thorough testing to ensure top-notch quality and performance.

Applications

The M38510/32503BRA is versatile and can be used in a variety of high-reliability applications, including but not limited to:

  • Avionics and onboard systems
  • Navigation and guidance systems
  • Communication systems
  • Missile and weaponry systems
  • Space exploration equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product manuals provided by Texas Instruments. This will ensure that the M38510/32503BRA is used within its operational parameters and integrated effectively into their projects.

Please note that the information provided here is a general description and does not cover all the intricate details and specifications of the M38510/32503BRA. For more comprehensive information, refer to the manufacturer's documentation.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess