The M430F448REV G from Texas Instruments is a high-performance, ultra-low-power microcontroller from the MSP430 family. This product is ideally suited for a wide range of applications that require a combination of efficiency, processing power, and minimal energy consumption.
- CPU: 16-bit RISC
- Memory: 48KB+256B Flash, 2KB RAM
- A/D Converter: 12-bit with internal reference
- Power Supply: 1.8V to 3.6V
- Power Modes: Five power-saving modes (standby mode < 1µA, off mode < 0.1µA)
- Peripherals: Three 16-bit timers, USART module (SPI, IrDA, asynchronous modes), brown-out reset, watchdog timer, oscillator fault detection
- Temperature Range: -40°C to 85°C
- Debugging: JTAG-based debugging, bootstrap loader
- Packaging: 80-pin LQFP